Vishay Intertechnology, Inc. RES 200 OHM 1/4W 2% AXIAL RL07S201GB14

Description
RES 200ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/4W 2% AXIAL - RL07S201GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/4W 2% AXIAL
RL07S201GB14
RES 200 OHM 1/4W 2% AXIAL RL07S201GB14
RES 200ohm 1/4W 2% AXIAL

RES 200ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S201GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S201GB14-ND
Through Hole Resistors RL07S201GB14-ND
200 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

200 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S201GB14 RL07S201GB14-ND
Product Name RES 200 OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers