Vishay Intertechnology, Inc. RES 20 OHM 1/4W 5% AXIAL RL07S200JBSL

Description
RES 20ohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 20ohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1/4W 5% AXIAL - RL07S200JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1/4W 5% AXIAL
RL07S200JBSL
RES 20 OHM 1/4W 5% AXIAL RL07S200JBSL
RES 20ohm 1/4W 5% AXIAL

RES 20ohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S200JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S200JBSL-ND
Through Hole Resistors RL07S200JBSL-ND
20 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S200JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S200JBSL
Through Hole Resistors RL07S200JBSL
RES 20 OHM 1/4W 5% AXIAL

RES 20 OHM 1/4W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S200JBSL RL07S200JBSL-ND RL07S200JBSL
Product Name RES 20 OHM 1/4W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details