Vishay Intertechnology, Inc. RES 18K OHM 1/4W 2% AXIAL RL07S183GRSL

Description
RES 18Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 18Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18K OHM 1/4W 2% AXIAL - RL07S183GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18K OHM 1/4W 2% AXIAL
RL07S183GRSL
RES 18K OHM 1/4W 2% AXIAL RL07S183GRSL
RES 18Kohm 1/4W 2% AXIAL

RES 18Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S183GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S183GRSL-ND
Through Hole Resistors RL07S183GRSL-ND
18 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

18 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S183GRSL RL07S183GRSL-ND
Product Name RES 18K OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers