Vishay Intertechnology, Inc. Res Metal Film 18K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R RL07S183GR36

Description
Res Metal Film 18K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 18K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 18K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R - RL07S183GR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 18K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
RL07S183GR36
Res Metal Film 18K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R RL07S183GR36
Res Metal Film 18K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 18K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RL07S183GR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S183GR36-ND
Through Hole Resistors RL07S183GR36-ND
18 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

18 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S183GR36 RL07S183GR36-ND
Product Name Res Metal Film 18K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details