Vishay Intertechnology, Inc. Through Hole Resistors RL07S183GBSL

Description
18 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
18 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL07S183GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S183GBSL-ND
Through Hole Resistors RL07S183GBSL-ND
18 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

18 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 18K OHM 1/4W 2% AXIAL - RL07S183GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18K OHM 1/4W 2% AXIAL
RL07S183GBSL
RES 18K OHM 1/4W 2% AXIAL RL07S183GBSL
RES 18Kohm 1/4W 2% AXIAL

RES 18Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S183GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S183GBSL
Through Hole Resistors RL07S183GBSL
RES 18K OHM 1/4W 2% AXIAL

RES 18K OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S183GBSL-ND RL07S183GBSL RL07S183GBSL
Product Name Through Hole Resistors RES 18K OHM 1/4W 2% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details