Vishay Intertechnology, Inc. RES 1.8K OHM 1/4W 2% AXIAL RL07S182GRE6

Description
RES 1.8Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 1.8Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8K OHM 1/4W 2% AXIAL - RL07S182GRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 1/4W 2% AXIAL
RL07S182GRE6
RES 1.8K OHM 1/4W 2% AXIAL RL07S182GRE6
RES 1.8Kohm 1/4W 2% AXIAL

RES 1.8Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S182GRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S182GRE6-ND
Through Hole Resistors RL07S182GRE6-ND
1.8 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.8 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S182GRE6 RL07S182GRE6-ND
Product Name RES 1.8K OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1800 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details