Vishay Intertechnology, Inc. RES 1.8K OHM 1/4W 2% AXIAL RL07S182GBSL

Description
RES 1.8Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 1.8Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8K OHM 1/4W 2% AXIAL - RL07S182GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 1/4W 2% AXIAL
RL07S182GBSL
RES 1.8K OHM 1/4W 2% AXIAL RL07S182GBSL
RES 1.8Kohm 1/4W 2% AXIAL

RES 1.8Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S182GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S182GBSL-ND
Through Hole Resistors RL07S182GBSL-ND
1.8 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.8 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S182GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S182GBSL
Through Hole Resistors RL07S182GBSL
RES 1.8K OHM 1/4W 2% AXIAL

RES 1.8K OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S182GBSL RL07S182GBSL-ND RL07S182GBSL
Product Name RES 1.8K OHM 1/4W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1800 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers