Vishay Intertechnology, Inc. METAL FILM,1/4W,1.8K,2%,T00,BULK RL07S182GB14

Description
METAL FILM,1/4W,1.8K,2%,T0 0,BULK
Request a Quote Datasheet
Description
METAL FILM,1/4W,1.8K,2%,T0 0,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/4W,1.8K,2%,T00,BULK - RL07S182GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,1.8K,2%,T00,BULK
RL07S182GB14
METAL FILM,1/4W,1.8K,2%,T00,BULK RL07S182GB14
METAL FILM,1/4W,1.8K,2%,T0 0,BULK

METAL FILM,1/4W,1.8K,2%,T00,BULK

Supplier's Site
Through Hole Resistors - RL07S182GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S182GB14-ND
Through Hole Resistors RL07S182GB14-ND
1.8 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.8 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S182GB14 RL07S182GB14-ND
Product Name METAL FILM,1/4W,1.8K,2%,T00,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details