Vishay Intertechnology, Inc. RES 180 OHM 1/4W 2% AXIAL RL07S181GRE6

Description
RES 180ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 180ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 1/4W 2% AXIAL - RL07S181GRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1/4W 2% AXIAL
RL07S181GRE6
RES 180 OHM 1/4W 2% AXIAL RL07S181GRE6
RES 180ohm 1/4W 2% AXIAL

RES 180ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S181GRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S181GRE6-ND
Through Hole Resistors RL07S181GRE6-ND
180 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

180 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S181GRE6 RL07S181GRE6-ND
Product Name RES 180 OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180 ohms 180 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers