Vishay Intertechnology, Inc. RES 180 OHM 1/4W 2% AXIAL RL07S181GBSL

Description
RES 180ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 180ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 1/4W 2% AXIAL - RL07S181GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1/4W 2% AXIAL
RL07S181GBSL
RES 180 OHM 1/4W 2% AXIAL RL07S181GBSL
RES 180ohm 1/4W 2% AXIAL

RES 180ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S181GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S181GBSL-ND
Through Hole Resistors RL07S181GBSL-ND
180 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

180 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S181GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S181GBSL
Through Hole Resistors RL07S181GBSL
RES 180 OHM 1/4W 2% AXIAL

RES 180 OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S181GBSL RL07S181GBSL-ND RL07S181GBSL
Product Name RES 180 OHM 1/4W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 180 ohms 180 ohms 180 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details