Vishay Intertechnology, Inc. RES 180 OHM 1/4W 2% AXIAL RL07S181GB14

Description
RES 180ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 180ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 1/4W 2% AXIAL - RL07S181GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1/4W 2% AXIAL
RL07S181GB14
RES 180 OHM 1/4W 2% AXIAL RL07S181GB14
RES 180ohm 1/4W 2% AXIAL

RES 180ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - 541-RL07S181GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL07S181GB14-ND
Through Hole Resistors 541-RL07S181GB14-ND
180 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

180 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S181GB14 541-RL07S181GB14-ND
Product Name RES 180 OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180 ohms 180 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756757 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers