Vishay Intertechnology, Inc. RES 18 OHM 1/4W 2% AXIAL RL07S180GBSL

Description
RES 18ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 18ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18 OHM 1/4W 2% AXIAL - RL07S180GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18 OHM 1/4W 2% AXIAL
RL07S180GBSL
RES 18 OHM 1/4W 2% AXIAL RL07S180GBSL
RES 18ohm 1/4W 2% AXIAL

RES 18ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S180GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S180GBSL-ND
Through Hole Resistors RL07S180GBSL-ND
18 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

18 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S180GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S180GBSL
Through Hole Resistors RL07S180GBSL
RES 18 OHM 1/4W 2% AXIAL

RES 18 OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S180GBSL RL07S180GBSL-ND RL07S180GBSL
Product Name RES 18 OHM 1/4W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 18 ohms 18 ohms 18 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details