Vishay Intertechnology, Inc. RES 16K OHM 1/4W 5% AXIAL RL07S163JBSL

Description
RES 16Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 16Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16K OHM 1/4W 5% AXIAL - RL07S163JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16K OHM 1/4W 5% AXIAL
RL07S163JBSL
RES 16K OHM 1/4W 5% AXIAL RL07S163JBSL
RES 16Kohm 1/4W 5% AXIAL

RES 16Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S163JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S163JBSL-ND
Through Hole Resistors RL07S163JBSL-ND
16 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S163JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S163JBSL
Through Hole Resistors RL07S163JBSL
RES 16K OHM 1/4W 5% AXIAL

RES 16K OHM 1/4W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S163JBSL RL07S163JBSL-ND RL07S163JBSL
Product Name RES 16K OHM 1/4W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 16000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers