Vishay Intertechnology, Inc. RES 16K OHM 1/4W 2% AXIAL RL07S163GBSL

Description
RES 16Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 16Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16K OHM 1/4W 2% AXIAL - RL07S163GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16K OHM 1/4W 2% AXIAL
RL07S163GBSL
RES 16K OHM 1/4W 2% AXIAL RL07S163GBSL
RES 16Kohm 1/4W 2% AXIAL

RES 16Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S163GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S163GBSL-ND
Through Hole Resistors RL07S163GBSL-ND
16 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S163GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S163GBSL
Through Hole Resistors RL07S163GBSL
RES 16K OHM 1/4W 2% AXIAL

RES 16K OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S163GBSL RL07S163GBSL-ND RL07S163GBSL
Product Name RES 16K OHM 1/4W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 16000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details