Vishay Intertechnology, Inc. RES 16 OHM 1/4W 2% AXIAL RL07S160GRSL

Description
RES 16ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 16ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16 OHM 1/4W 2% AXIAL - RL07S160GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16 OHM 1/4W 2% AXIAL
RL07S160GRSL
RES 16 OHM 1/4W 2% AXIAL RL07S160GRSL
RES 16ohm 1/4W 2% AXIAL

RES 16ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S160GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S160GRSL-ND
Through Hole Resistors RL07S160GRSL-ND
16 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S160GRSL RL07S160GRSL-ND
Product Name RES 16 OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16 ohms 16 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers