Vishay Intertechnology, Inc. RES 16 OHM 1/4W 2% AXIAL RL07S160GBSL

Description
RES 16ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 16ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16 OHM 1/4W 2% AXIAL - RL07S160GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16 OHM 1/4W 2% AXIAL
RL07S160GBSL
RES 16 OHM 1/4W 2% AXIAL RL07S160GBSL
RES 16ohm 1/4W 2% AXIAL

RES 16ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S160GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S160GBSL-ND
Through Hole Resistors RL07S160GBSL-ND
16 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S160GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S160GBSL
Through Hole Resistors RL07S160GBSL
RES 16 OHM 1/4W 2% AXIAL

RES 16 OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S160GBSL RL07S160GBSL-ND RL07S160GBSL
Product Name RES 16 OHM 1/4W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 16 ohms 16 ohms 16 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details