Vishay Intertechnology, Inc. RES 150K OHM 1/4W 5% AXIAL RL07S154JRSL

Description
RES 150Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 150Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150K OHM 1/4W 5% AXIAL - RL07S154JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 1/4W 5% AXIAL
RL07S154JRSL
RES 150K OHM 1/4W 5% AXIAL RL07S154JRSL
RES 150Kohm 1/4W 5% AXIAL

RES 150Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S154JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S154JRSL-ND
Through Hole Resistors RL07S154JRSL-ND
150 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

150 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S154JRSL RL07S154JRSL-ND
Product Name RES 150K OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details