Vishay Intertechnology, Inc. Through Hole Resistors RL07S154JB14

Description
150 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
150 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL07S154JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S154JB14-ND
Through Hole Resistors RL07S154JB14-ND
150 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

150 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 150K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk - RL07S154JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 150K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk
RL07S154JB14
Res Metal Film 150K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk RL07S154JB14
Res Metal Film 150K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 150K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RL07S154JB14-ND RL07S154JB14
Product Name Through Hole Resistors Res Metal Film 150K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers