Vishay Intertechnology, Inc. RES 150K OHM 1/4W 2% AXIAL RL07S154GBSL

Description
RES 150Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 150Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150K OHM 1/4W 2% AXIAL - RL07S154GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 1/4W 2% AXIAL
RL07S154GBSL
RES 150K OHM 1/4W 2% AXIAL RL07S154GBSL
RES 150Kohm 1/4W 2% AXIAL

RES 150Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S154GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S154GBSL-ND
Through Hole Resistors RL07S154GBSL-ND
150 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

150 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S154GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S154GBSL
Through Hole Resistors RL07S154GBSL
RES 150K OHM 1/4W 2% AXIAL

RES 150K OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S154GBSL RL07S154GBSL-ND RL07S154GBSL
Product Name RES 150K OHM 1/4W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 150000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details