150 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
METAL FILM,1/4W,150K,2%,T0
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-RL07S154GB14-ND | RL07S154GB14 |
| Product Name | Through Hole Resistors | METAL FILM,1/4W,150K,2%,T00,BULK |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 2 +/- % | 2 +/- % |