Vishay Intertechnology, Inc. RES 15K OHM 1/4W 2% AXIAL RL07S153GR36

Description
RES 15Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 15Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 1/4W 2% AXIAL - RL07S153GR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1/4W 2% AXIAL
RL07S153GR36
RES 15K OHM 1/4W 2% AXIAL RL07S153GR36
RES 15Kohm 1/4W 2% AXIAL

RES 15Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S153GR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S153GR36-ND
Through Hole Resistors RL07S153GR36-ND
15 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S153GR36 RL07S153GR36-ND
Product Name RES 15K OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details