Vishay Intertechnology, Inc. Through Hole Resistors RL07S152JRSL

Description
1.5 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.5 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL07S152JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S152JRSL-ND
Through Hole Resistors RL07S152JRSL-ND
1.5 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.5 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.5K OHM 1/4W 5% AXIAL - RL07S152JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1/4W 5% AXIAL
RL07S152JRSL
RES 1.5K OHM 1/4W 5% AXIAL RL07S152JRSL
RES 1.5Kohm 1/4W 5% AXIAL

RES 1.5Kohm 1/4W 5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RL07S152JRSL-ND RL07S152JRSL
Product Name Through Hole Resistors RES 1.5K OHM 1/4W 5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers