Vishay Intertechnology, Inc. RES 150 OHM 1/4W 5% AXIAL RL07S151JRSL

Description
RES 150ohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 150ohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1/4W 5% AXIAL - RL07S151JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/4W 5% AXIAL
RL07S151JRSL
RES 150 OHM 1/4W 5% AXIAL RL07S151JRSL
RES 150ohm 1/4W 5% AXIAL

RES 150ohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S151JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S151JRSL-ND
Through Hole Resistors RL07S151JRSL-ND
150 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

150 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S151JRSL RL07S151JRSL-ND
Product Name RES 150 OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details