Vishay Intertechnology, Inc. Res Metal Film 150 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R RL07S151JR36

Description
Res Metal Film 150 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 150 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 150 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R - RL07S151JR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 150 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
RL07S151JR36
Res Metal Film 150 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R RL07S151JR36
Res Metal Film 150 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 150 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RL07S151JR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S151JR36-ND
Through Hole Resistors RL07S151JR36-ND
150 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

150 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S151JR36 RL07S151JR36-ND
Product Name Res Metal Film 150 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details