Vishay Intertechnology, Inc. RES 150 OHM 1/4W 2% AXIAL RL07S151GRSL

Description
RES 150ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 150ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1/4W 2% AXIAL - RL07S151GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/4W 2% AXIAL
RL07S151GRSL
RES 150 OHM 1/4W 2% AXIAL RL07S151GRSL
RES 150ohm 1/4W 2% AXIAL

RES 150ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S151GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S151GRSL-ND
Through Hole Resistors RL07S151GRSL-ND
150 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

150 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S151GRSL RL07S151GRSL-ND
Product Name RES 150 OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers