Vishay Intertechnology, Inc. RES 150 OHM 1/4W 2% AXIAL RL07S151GB14

Description
RES 150ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 150ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1/4W 2% AXIAL - RL07S151GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/4W 2% AXIAL
RL07S151GB14
RES 150 OHM 1/4W 2% AXIAL RL07S151GB14
RES 150ohm 1/4W 2% AXIAL

RES 150ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - 541-RL07S151GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL07S151GB14-ND
Through Hole Resistors 541-RL07S151GB14-ND
150 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

150 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S151GB14 541-RL07S151GB14-ND
Product Name RES 150 OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers