Vishay Intertechnology, Inc. RES 13K OHM 1/4W 2% AXIAL RL07S133GBSL

Description
RES 13Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 13Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13K OHM 1/4W 2% AXIAL - RL07S133GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM 1/4W 2% AXIAL
RL07S133GBSL
RES 13K OHM 1/4W 2% AXIAL RL07S133GBSL
RES 13Kohm 1/4W 2% AXIAL

RES 13Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S133GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S133GBSL-ND
Through Hole Resistors RL07S133GBSL-ND
13 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

13 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S133GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S133GBSL
Through Hole Resistors RL07S133GBSL
RES 13K OHM 1/4W 2% AXIAL

RES 13K OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S133GBSL RL07S133GBSL-ND RL07S133GBSL
Product Name RES 13K OHM 1/4W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 13000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1622957-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4220 ohms
View Details
2 suppliers