Vishay Intertechnology, Inc. RES 1.3K OHM 1/4W 5% AXIAL RL07S132JBSL

Description
RES 1.3Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 1.3Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3K OHM 1/4W 5% AXIAL - RL07S132JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 1/4W 5% AXIAL
RL07S132JBSL
RES 1.3K OHM 1/4W 5% AXIAL RL07S132JBSL
RES 1.3Kohm 1/4W 5% AXIAL

RES 1.3Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S132JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S132JBSL-ND
Through Hole Resistors RL07S132JBSL-ND
1.3 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.3 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S132JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S132JBSL
Through Hole Resistors RL07S132JBSL
RES 1.3K OHM 1/4W 5% AXIAL

RES 1.3K OHM 1/4W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S132JBSL RL07S132JBSL-ND RL07S132JBSL
Product Name RES 1.3K OHM 1/4W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details