Vishay Intertechnology, Inc. RES 130 OHM 1/4W 5% AXIAL RL07S131JRSL

Description
RES 130ohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 130ohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 1/4W 5% AXIAL - RL07S131JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1/4W 5% AXIAL
RL07S131JRSL
RES 130 OHM 1/4W 5% AXIAL RL07S131JRSL
RES 130ohm 1/4W 5% AXIAL

RES 130ohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S131JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S131JRSL-ND
Through Hole Resistors RL07S131JRSL-ND
130 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

130 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S131JRSL RL07S131JRSL-ND
Product Name RES 130 OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130 ohms 130 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details