Vishay Intertechnology, Inc. RES 130 OHM 1/4W 2% AXIAL RL07S131GRSL

Description
RES 130ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 130ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 1/4W 2% AXIAL - RL07S131GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1/4W 2% AXIAL
RL07S131GRSL
RES 130 OHM 1/4W 2% AXIAL RL07S131GRSL
RES 130ohm 1/4W 2% AXIAL

RES 130ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S131GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S131GRSL-ND
Through Hole Resistors RL07S131GRSL-ND
130 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

130 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S131GRSL RL07S131GRSL-ND
Product Name RES 130 OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130 ohms 130 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details