Vishay Intertechnology, Inc. RES 130 OHM 1/4W 2% AXIAL RL07S131GRE6

Description
RES 130ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 130ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 1/4W 2% AXIAL - RL07S131GRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1/4W 2% AXIAL
RL07S131GRE6
RES 130 OHM 1/4W 2% AXIAL RL07S131GRE6
RES 130ohm 1/4W 2% AXIAL

RES 130ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S131GRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S131GRE6-ND
Through Hole Resistors RL07S131GRE6-ND
130 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

130 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S131GRE6 RL07S131GRE6-ND
Product Name RES 130 OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130 ohms 130 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details