Vishay Intertechnology, Inc. Through Hole Resistors RL07S131GBSL

Description
130 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
130 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL07S131GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S131GBSL-ND
Through Hole Resistors RL07S131GBSL-ND
130 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

130 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 130 OHM 1/4W 2% AXIAL - RL07S131GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1/4W 2% AXIAL
RL07S131GBSL
RES 130 OHM 1/4W 2% AXIAL RL07S131GBSL
RES 130ohm 1/4W 2% AXIAL

RES 130ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S131GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S131GBSL
Through Hole Resistors RL07S131GBSL
RES 130 OHM 1/4W 2% AXIAL

RES 130 OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S131GBSL-ND RL07S131GBSL RL07S131GBSL
Product Name Through Hole Resistors RES 130 OHM 1/4W 2% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 130 ohms 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details