Vishay Intertechnology, Inc. RES 120K OHM 1/4W 2% AXIAL RL07S124GB14

Description
RES 120Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 120Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 1/4W 2% AXIAL - RL07S124GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1/4W 2% AXIAL
RL07S124GB14
RES 120K OHM 1/4W 2% AXIAL RL07S124GB14
RES 120Kohm 1/4W 2% AXIAL

RES 120Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S124GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S124GB14-ND
Through Hole Resistors RL07S124GB14-ND
120 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

120 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S124GB14 RL07S124GB14-ND
Product Name RES 120K OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers