Vishay Intertechnology, Inc. RES 1.2K OHM 1/4W 5% AXIAL RL07S122JB14

Description
RES 1.2Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 1/4W 5% AXIAL - RL07S122JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1/4W 5% AXIAL
RL07S122JB14
RES 1.2K OHM 1/4W 5% AXIAL RL07S122JB14
RES 1.2Kohm 1/4W 5% AXIAL

RES 1.2Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S122JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S122JB14-ND
Through Hole Resistors RL07S122JB14-ND
1.2 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.2 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S122JB14 RL07S122JB14-ND
Product Name RES 1.2K OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details