Vishay Intertechnology, Inc. RES 1.2K OHM 1/4W 2% AXIAL RL07S122GR36

Description
RES 1.2Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 1/4W 2% AXIAL - RL07S122GR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1/4W 2% AXIAL
RL07S122GR36
RES 1.2K OHM 1/4W 2% AXIAL RL07S122GR36
RES 1.2Kohm 1/4W 2% AXIAL

RES 1.2Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S122GR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S122GR36-ND
Through Hole Resistors RL07S122GR36-ND
1.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S122GR36 RL07S122GR36-ND
Product Name RES 1.2K OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1200 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers