Vishay Intertechnology, Inc. Through Hole Resistors RL07S122GBSL

Description
1.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL07S122GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S122GBSL-ND
Through Hole Resistors RL07S122GBSL-ND
1.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.2K OHM 1/4W 2% AXIAL - RL07S122GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1/4W 2% AXIAL
RL07S122GBSL
RES 1.2K OHM 1/4W 2% AXIAL RL07S122GBSL
RES 1.2Kohm 1/4W 2% AXIAL

RES 1.2Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S122GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S122GBSL
Through Hole Resistors RL07S122GBSL
RES 1.2K OHM 1/4W 2% AXIAL

RES 1.2K OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S122GBSL-ND RL07S122GBSL RL07S122GBSL
Product Name Through Hole Resistors RES 1.2K OHM 1/4W 2% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details