Vishay Intertechnology, Inc. RES 120 OHM 1/4W 2% AXIAL RL07S121GB14

Description
RES 120ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 120ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 1/4W 2% AXIAL - RL07S121GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1/4W 2% AXIAL
RL07S121GB14
RES 120 OHM 1/4W 2% AXIAL RL07S121GB14
RES 120ohm 1/4W 2% AXIAL

RES 120ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - 541-RL07S121GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL07S121GB14-ND
Through Hole Resistors 541-RL07S121GB14-ND
120 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

120 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S121GB14 541-RL07S121GB14-ND
Product Name RES 120 OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120 ohms 120 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details