Vishay Intertechnology, Inc. RES 110K OHM 1/4W 5% AXIAL RL07S114JRSL

Description
RES 110Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 110Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110K OHM 1/4W 5% AXIAL - RL07S114JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110K OHM 1/4W 5% AXIAL
RL07S114JRSL
RES 110K OHM 1/4W 5% AXIAL RL07S114JRSL
RES 110Kohm 1/4W 5% AXIAL

RES 110Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S114JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S114JRSL-ND
Through Hole Resistors RL07S114JRSL-ND
110 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

110 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S114JRSL RL07S114JRSL-ND
Product Name RES 110K OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details