Vishay Intertechnology, Inc. RES 110K OHM 1/4W 2% AXIAL RL07S114GB14

Description
RES 110Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 110Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110K OHM 1/4W 2% AXIAL - RL07S114GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110K OHM 1/4W 2% AXIAL
RL07S114GB14
RES 110K OHM 1/4W 2% AXIAL RL07S114GB14
RES 110Kohm 1/4W 2% AXIAL

RES 110Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S114GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S114GB14-ND
Through Hole Resistors RL07S114GB14-ND
110 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

110 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S114GB14 RL07S114GB14-ND
Product Name RES 110K OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details