Vishay Intertechnology, Inc. RES 11K OHM 1/4W 5% AXIAL RL07S113JRSL

Description
RES 11Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 11Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11K OHM 1/4W 5% AXIAL - RL07S113JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 1/4W 5% AXIAL
RL07S113JRSL
RES 11K OHM 1/4W 5% AXIAL RL07S113JRSL
RES 11Kohm 1/4W 5% AXIAL

RES 11Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S113JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S113JRSL-ND
Through Hole Resistors RL07S113JRSL-ND
11 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S113JRSL RL07S113JRSL-ND
Product Name RES 11K OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details