Vishay Intertechnology, Inc. RES 11K OHM 1/4W 2% AXIAL RL07S113GRE6

Description
RES 11Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 11Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11K OHM 1/4W 2% AXIAL - RL07S113GRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 1/4W 2% AXIAL
RL07S113GRE6
RES 11K OHM 1/4W 2% AXIAL RL07S113GRE6
RES 11Kohm 1/4W 2% AXIAL

RES 11Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S113GRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S113GRE6-ND
Through Hole Resistors RL07S113GRE6-ND
11 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S113GRE6 RL07S113GRE6-ND
Product Name RES 11K OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details