Vishay Intertechnology, Inc. RES 11K OHM 1/4W 2% AXIAL RL07S113GBSL

Description
RES 11Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 11Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11K OHM 1/4W 2% AXIAL - RL07S113GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 1/4W 2% AXIAL
RL07S113GBSL
RES 11K OHM 1/4W 2% AXIAL RL07S113GBSL
RES 11Kohm 1/4W 2% AXIAL

RES 11Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S113GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S113GBSL-ND
Through Hole Resistors RL07S113GBSL-ND
11 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S113GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S113GBSL
Through Hole Resistors RL07S113GBSL
RES 11K OHM 1/4W 2% AXIAL

RES 11K OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S113GBSL RL07S113GBSL-ND RL07S113GBSL
Product Name RES 11K OHM 1/4W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 11000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details