Vishay Intertechnology, Inc. RES 1.1K OHM 1/4W 2% AXIAL RL07S112GRSL

Description
RES 1.1Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 1.1Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 1/4W 2% AXIAL - RL07S112GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 1/4W 2% AXIAL
RL07S112GRSL
RES 1.1K OHM 1/4W 2% AXIAL RL07S112GRSL
RES 1.1Kohm 1/4W 2% AXIAL

RES 1.1Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S112GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S112GRSL-ND
Through Hole Resistors RL07S112GRSL-ND
1.1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S112GRSL RL07S112GRSL-ND
Product Name RES 1.1K OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1100 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details