Vishay Intertechnology, Inc. RES 1.1K OHM 1/4W 2% AXIAL RL07S112GBSL

Description
RES 1.1Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 1.1Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 1/4W 2% AXIAL - RL07S112GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 1/4W 2% AXIAL
RL07S112GBSL
RES 1.1K OHM 1/4W 2% AXIAL RL07S112GBSL
RES 1.1Kohm 1/4W 2% AXIAL

RES 1.1Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S112GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S112GBSL-ND
Through Hole Resistors RL07S112GBSL-ND
1.1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S112GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S112GBSL
Through Hole Resistors RL07S112GBSL
RES 1.1K OHM 1/4W 2% AXIAL

RES 1.1K OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S112GBSL RL07S112GBSL-ND RL07S112GBSL
Product Name RES 1.1K OHM 1/4W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1100 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details