Vishay Intertechnology, Inc. RES 110 OHM 1/4W 2% AXIAL RL07S111GRSL

Description
RES 110ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 110ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 1/4W 2% AXIAL - RL07S111GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1/4W 2% AXIAL
RL07S111GRSL
RES 110 OHM 1/4W 2% AXIAL RL07S111GRSL
RES 110ohm 1/4W 2% AXIAL

RES 110ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S111GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S111GRSL-ND
Through Hole Resistors RL07S111GRSL-ND
110 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

110 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S111GRSL RL07S111GRSL-ND
Product Name RES 110 OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110 ohms 110 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details