Vishay Intertechnology, Inc. Res Metal Film 1M Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk RL07S105GB14

Description
Res Metal Film 1M Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 1M Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1M Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk - RL07S105GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1M Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk
RL07S105GB14
Res Metal Film 1M Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk RL07S105GB14
Res Metal Film 1M Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 1M Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RL07S105GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL07S105GB14-ND
Through Hole Resistors 541-RL07S105GB14-ND
1 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S105GB14 541-RL07S105GB14-ND
Product Name Res Metal Film 1M Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers