Vishay Intertechnology, Inc. RES 100K OHM 1/4W 5% AXIAL RL07S104JRSL

Description
RES 100Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/4W 5% AXIAL - RL07S104JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/4W 5% AXIAL
RL07S104JRSL
RES 100K OHM 1/4W 5% AXIAL RL07S104JRSL
RES 100Kohm 1/4W 5% AXIAL

RES 100Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S104JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S104JRSL-ND
Through Hole Resistors RL07S104JRSL-ND
100 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S104JRSL RL07S104JRSL-ND
Product Name RES 100K OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details