Vishay Intertechnology, Inc. RES 100K OHM 1/4W 5% AXIAL RL07S104JB14

Description
RES 100Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/4W 5% AXIAL - RL07S104JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/4W 5% AXIAL
RL07S104JB14
RES 100K OHM 1/4W 5% AXIAL RL07S104JB14
RES 100Kohm 1/4W 5% AXIAL

RES 100Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S104JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S104JB14-ND
Through Hole Resistors RL07S104JB14-ND
100 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S104JB14 RL07S104JB14-ND
Product Name RES 100K OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers