Vishay Intertechnology, Inc. RES 100K OHM 1/4W 2% AXIAL RL07S104GRSL

Description
RES 100Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/4W 2% AXIAL - RL07S104GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/4W 2% AXIAL
RL07S104GRSL
RES 100K OHM 1/4W 2% AXIAL RL07S104GRSL
RES 100Kohm 1/4W 2% AXIAL

RES 100Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S104GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S104GRSL-ND
Through Hole Resistors RL07S104GRSL-ND
100 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S104GRSL RL07S104GRSL-ND
Product Name RES 100K OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details