Vishay Precision Group Through Hole Resistors RL07S104GB14

Description
100 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
100 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RL07S104GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL07S104GB14-ND
Through Hole Resistors 541-RL07S104GB14-ND
100 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 100K OHM 1/4W 2% AXIAL - RL07S104GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/4W 2% AXIAL
RL07S104GB14
RES 100K OHM 1/4W 2% AXIAL RL07S104GB14
RES 100Kohm 1/4W 2% AXIAL

RES 100Kohm 1/4W 2% AXIAL

Supplier's Site
Metal Film Resistor, 100Kohm, 250Mw, 2%; Resistance Vishay - 52C4507 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100Kohm, 250Mw, 2%; Resistance Vishay
52C4507
Metal Film Resistor, 100Kohm, 250Mw, 2%; Resistance Vishay 52C4507
METAL FILM RESISTOR, 100KOHM, 250mW, 2%; Resistance:100kohm; Product Range:RL Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 100KOHM, 250mW, 2%; Resistance:100kohm; Product Range:RL Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RL07S104GB14-ND RL07S104GB14 52C4507
Product Name Through Hole Resistors RES 100K OHM 1/4W 2% AXIAL Metal Film Resistor, 100Kohm, 250Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers